The SN74ALVCH16646 is a 16-bit bus transceiver and register designed for operation with a supply voltage range of 1.65 V to 3.6 V. It can function as two 8-bit transceivers or one 16-bit transceiver, allowing for flexible data management. The device features three-state outputs and includes control inputs for output enable (OE) and direction (DIR), facilitating various data transfer modes. It supports real-time data transfer between buses A and B, as well as the ability to store data in registers.
The transceiver is built using Texas Instruments' EPIC,Ñ¢ (Enhanced-Performanc
16-Bit Bus Transceiver And Register With 3-State Outputs 56-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 74ALVCH16646DGGRG4 |
| Product Name | SN74ALVCH16646 16-Bit Bus Transceiver And Register With 3-State Outputs |
| Technology | ALVC |
| Device Type | Transceiver |
| Features | RoHS |