Texas Instruments SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs 74ALVCH16245DLG4

Description
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Description
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALVCH16245 is a 16-bit bus transceiver designed for asynchronous communication between two data buses, operating within a voltage range of 1.65 V to 3.6 V. It features a maximum propagation delay of 3 ns at 3.3 V and can drive outputs with a current of ±24 mA. The device includes bus-hold circuitry that maintains valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. It supports 3-state outputs and is suitable for various applications, including cable modem termination systems, servers, LED displays, network switches, and telecom infrastructure. The device is available in multiple package types, including TSSOP, TVSOP, and SSOP, making it versatile for different design requirements. ESD protection exceeds JESD 22 standards, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The SN74ALVCH16245 is a 16-bit bus transceiver designed for asynchronous communication between two data buses, operating within a voltage range of 1.65 V to 3.6 V. It features a maximum propagation delay of 3 ns at 3.3 V and can drive outputs with a current of ±24 mA. The device includes bus-hold circuitry that maintains valid logic levels on unused inputs, eliminating the need for external pull-up or pull-down resistors. It supports 3-state outputs and is suitable for various applications, including cable modem termination systems, servers, LED displays, network switches, and telecom infrastructure. The device is available in multiple package types, including TSSOP, TVSOP, and SSOP, making it versatile for different design requirements. ESD protection exceeds JESD 22 standards, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs - 74ALVCH16245DLG4 - Texas Instruments
Dallas, TX, United States
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs
74ALVCH16245DLG4
SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs 74ALVCH16245DLG4
16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85

16-Bit Bus Transceiver With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 74ALVCH16245DLG4
Product Name SN74ALVCH16245 16-Bit Bus Transceiver With 3-State Outputs
Technology ALVC
Device Type Transceiver
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers