Texas Instruments High-Performance Analog Latches 74ALVC162831DBBRG4

Description
D-Type, Addressable 1 Channel 8:32 IC Tri-State 80-TSSOP
Datasheet
Description
D-Type, Addressable 1 Channel 8:32 IC Tri-State 80-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ALVC162831DBBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 8:32 IC Tri-State 80-TSSOP

D-Type, Addressable 1 Channel 8:32 IC Tri-State 80-TSSOP

Buy Now Datasheet
Logic - Latches 74ALVC162831DBBRG4
IC ADDRESS REG/DVR 80-TSSOP

IC ADDRESS REG/DVR 80-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74ALVC162831DBBRG4 74ALVC162831DBBRG4
Product Name Latches Logic - Latches
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 80-TFSOP (0.240\", 6.10mm Width); SOP
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16841 20-Bit Bus-Interface D-Type Latches With 3-State Outputs - 74ACT16841DLG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 74HC259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74ALVC162373T - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
16-Bit Transparent Latch - 74FCT162373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers