The SN74AHCT1G126 is a single bus buffer gate with 3-state output, available in a 5-pin SC70 (DCK) package measuring 2mm x 2.1mm. It operates from 4.5V to 5.5V with a maximum propagation delay of 6ns at 5V and provides ±8mA output drive. The input is TTL-voltage compatible, and the device maintains a maximum quiescent supply current of 10µA. The operating temperature range is -40°C to 125°C, and latch-up performance exceeds 250mA.
Single Bus Buffer Gate With 3-State Output 5-SC70 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AHCT1G126DCKRG4 |
| Product Name | SN74AHCT1G126 Single Bus Buffer Gate With 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 5V; 5 |
| Output Type | 3-State |
| Logic Family | AHCT |