Texas Instruments SN74AHCT1G08 Single 2-Input Positive-AND Gate 74AHCT1G08DCKRE4

Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G08 Single 2-Input Positive-AND Gate - 74AHCT1G08DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G08 Single 2-Input Positive-AND Gate
74AHCT1G08DCKRE4
SN74AHCT1G08 Single 2-Input Positive-AND Gate 74AHCT1G08DCKRE4
Single 2-Input Positive-AND Gate 5-SC70 -40 to 125

Single 2-Input Positive-AND Gate 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 74AHCT1G08DCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHCT1G08DCKRE4-ND
Gates and Inverters 74AHCT1G08DCKRE4-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
1-Bit 2-Input AND Gate IC, 5V, SC Package, CMOS Product overview: 74AHCT1G08DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G08DCKRE4 can be used for catalog matching and distributor lookup.

1-Bit 2-Input AND Gate IC, 5V, SC Package, CMOS Product overview: 74AHCT1G08DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G08DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AHCT1G08DCKRE4
Logic Gates 74AHCT1G08DCKRE4
Logic Gates Single 2-Input Positive-AND Gate

Logic Gates Single 2-Input Positive-AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G08DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G08DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G08DCKRE4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - 74AHCT1G08DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G08DCKRE4
Logic - Gates and Inverters 74AHCT1G08DCKRE4
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G08DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G08DCKRE4
Gates and Inverters 74AHCT1G08DCKRE4
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G08DCKRE4 74AHCT1G08DCKRE4-ND 705-74AHCT1G08DCKRE4 74AHCT1G08DCKRE4 74AHCT1G08DCKRE4 74AHCT1G08DCKRE4 74AHCT1G08DCKRE4
Product Name SN74AHCT1G08 Single 2-Input Positive-AND Gate Gates and Inverters 5V Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 7.1 ns 7.9 ns 7.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-8764701CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details