Texas Instruments SN74AHCT1G04 Single Inverter Gate 74AHCT1G04DBVRE4

Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT1G04 Single Inverter Gate - 74AHCT1G04DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74AHCT1G04 Single Inverter Gate
74AHCT1G04DBVRE4
SN74AHCT1G04 Single Inverter Gate 74AHCT1G04DBVRE4
Single Inverter Gate 5-SOT-23 -40 to 125

Single Inverter Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74AHCT1G04DBVRE4 - 198060-74AHCT1G04DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74AHCT1G04DBVRE4
198060-74AHCT1G04DBVRE4
Logic - Logic - Gates and Inverters - 74AHCT1G04DBVRE4 198060-74AHCT1G04DBVRE4
Manufacturer: Texas Instruments Win Source Part Number: 198060-74AHCT1G04DBV RE4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 198060-74AHCT1G04DBVRE4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.7ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SOT-23 Logic IC
705-74AHCT1G04DBVRE4
5V SOT-23 Logic IC 705-74AHCT1G04DBVRE4
Single Inverter Gate, 5V, CMOS, SOT-23-5 Product overview: 74AHCT1G04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G04DBVRE4 can be used for catalog matching and distributor lookup.

Single Inverter Gate, 5V, CMOS, SOT-23-5 Product overview: 74AHCT1G04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHCT1G04DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74AHCT1G04DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74AHCT1G04DBVRE4-ND
Gates and Inverters 74AHCT1G04DBVRE4-ND
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHCT1G04DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHCT1G04DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHCT1G04DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site
Gates and Inverters - 74AHCT1G04DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHCT1G04DBVRE4
Gates and Inverters 74AHCT1G04DBVRE4
Inverter IC 1 Channel SOT-23-5

Inverter IC 1 Channel SOT-23-5

Buy Now
Logic - Gates and Inverters - 74AHCT1G04DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHCT1G04DBVRE4
Logic - Gates and Inverters 74AHCT1G04DBVRE4
IC INVERTER 1CH 1-INP SOT23-5

IC INVERTER 1CH 1-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHCT1G04DBVRE4 198060-74AHCT1G04DBVRE4 705-74AHCT1G04DBVRE4 74AHCT1G04DBVRE4-ND 74AHCT1G04DBVRE4 74AHCT1G04DBVRE4 74AHCT1G04DBVRE4
Product Name SN74AHCT1G04 Single Inverter Gate Logic - Logic - Gates and Inverters - 74AHCT1G04DBVRE4 5V SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 7.5 ns 7.7 ns 7.7 ns 7.7 ns
Operating Current 0.0100 mA 8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers