Single Bus Buffer Gate With 3-State Outputs 5-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74AHC1G126DCKRG4 |
| Product Name | SN74AHC1G126 Single Bus Buffer Gate With 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.3,5 |
| Output Type | 3-State |
| Logic Family | AHC |