Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLR 74ACT16543DLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 765013-74ACT16543DLR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74ACT16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74ACTQ16543SSCX; 74ACT16543SSCX; 74ACTQ16543SSC_Q; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765013-74ACT16543DLR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74ACT16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74ACTQ16543SSCX; 74ACT16543SSCX; 74ACTQ16543SSC_Q; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLR - 765013-74ACT16543DLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLR
765013-74ACT16543DLR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLR 765013-74ACT16543DLR
Manufacturer: Texas Instruments Win Source Part Number: 765013-74ACT16543DLR Series: 74ACT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74ACT16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): 74ACTQ16543SSCX; 74ACT16543SSCX; 74ACTQ16543SSC_Q; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 765013-74ACT16543DLR
Series: 74ACT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74ACT16543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74ACTQ16543SSCX; 74ACT16543SSCX; 74ACTQ16543SSC_Q;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 74ACT16543DLR - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, ACT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, ACT Series, 16-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74ACT16543DLR
Buffers, Drivers, Receivers, Transceivers 74ACT16543DLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 765013-74ACT16543DLR 74ACT16543DLR 74ACT16543DLR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ACT16543DLR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3241EIA - 920771-ICL3241EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details