Texas Instruments High-Performance Analog Latches 74ACT11373NSRG4

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74ACT11373NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-SO

Buy Now Datasheet
Logic - Latches - 74ACT11373NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ACT11373NSRG4
Logic - Latches 74ACT11373NSRG4
IC D-TYPE LATCH SGL 3-ST 24SO

IC D-TYPE LATCH SGL 3-ST 24SO

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74ACT11373NSRG4 74ACT11373NSRG4
Product Name Latches Logic - Latches
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 24-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373MG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
Latches - 74HC259DB,118-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
4 suppliers
Logic - Latches - 74ACT373SJX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details