Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC LATCHES
INTEGRATED DEVICE TECHNOLOGY
IDT74FCT16373LATPF -- LATCHES
Integrated Device Technology
Latches
IDT74FCT16373LATPF
Description
Fast CMOS 16-Bit Transparent Latch
Rochester Electronics
Quarktwin Technology Ltd.
Done
Request a Quote
Email Supplier
Datasheet
Description
Fast CMOS 16-Bit Transparent Latch
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
IDT74FCT16373LATPF
IDT74FCT16373LATPF
Fast CMOS 16-Bit Transparent Latch
Fast CMOS 16-Bit Transparent Latch
Supplier's Site
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
IDT74FCT16373LATPF
Latches
IDT74FCT16373LATPF
Channel IC
Channel IC
Buy Now
Technical Specifications
Rochester Electronics
Quarktwin Technology Ltd.
Product Category
Logic Latches
Logic Latches
Product Number
IDT74FCT16373LATPF
IDT74FCT16373LATPF
Product Name
Latches
Latch Type
Transparent-D
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
SN54BCT373 Octal Transparent D-type Latches With 3-State Outputs
5962-9074601MRA
Specs
Latch Type
D
Output Characteristics
3-State
Operating Current
60 mA
View Details
2
suppliers
Nexperia B.V.
Latches
74HC573D/S400,118
Specs
Supply Voltage
2V ~ 6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
Rochester Electronics
Logic - Latches
74HC373D,652
Specs
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
7.8 mA
High-level Output Current (Source)
7.8 mA
View Details
Integrated Device Technology
Octal Transparent Latch
74FCT373ATPYG
Specs
Supply Voltage
5V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP 5.3 MM; SSOP
View Details
3
suppliers