Texas Instruments 74ACT11286 9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports 74ACT11286D

Description
9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports 14-SOIC -40 to 85
Request a Quote Datasheet
Description
9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11286 9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports - 74ACT11286D - Texas Instruments
Dallas, TX, United States
74ACT11286 9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports
74ACT11286D
74ACT11286 9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports 74ACT11286D
9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports 14-SOIC -40 to 85

9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - 74ACT11286D - 74ACT11286D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - 74ACT11286D
74ACT11286D
Logic - Logic - Parity Generators and Checkers - 74ACT11286D 74ACT11286D
Manufacturer: Texas Instruments Win Source Part Number: 1030756-74ACT11286D Packaging: Tube/Rail Number of Circuits: 9-Bit Mounting: SMD (SMT) Logic Type: Parity Generator/Checker Current - Output High, Low: 24mA, 24mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030756-74ACT11286D
Packaging: Tube/Rail
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - 296-4196-5-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-4196-5-ND
Parity Generators and Checkers 296-4196-5-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Parity Generators and Checkers - 74ACT11286D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
74ACT11286D
Parity Generators and Checkers 74ACT11286D
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 74ACT11286D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
74ACT11286D
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers 74ACT11286D
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number 74ACT11286D 74ACT11286D 296-4196-5-ND 74ACT11286D 74ACT11286D
Product Name 74ACT11286 9-Bit Parity Generators/Checkers With Bus Driver Parity I/O Ports Logic - Logic - Parity Generators and Checkers - 74ACT11286D Parity Generators and Checkers Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Number of Bits 9 9 9
Supply Voltage 5V; Other; 4.5 Other; 4.5 V ~ 5.5 V Other
Package Type Other; PDIP,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family ACT
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
7 suppliers
SN74F280B 9-bit odd/even parity generators / checkers - SN74F280BN - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.5
Package Type Other; PDIP,SO,SOIC
View Details
5 suppliers
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 9348DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Operating Current 0.8000 to 16 mA
View Details
2 suppliers