The 74ACT11245 Octal Bus Transceiver with 3-State Outputs is designed for asynchronous two-way communication between data buses. It features a flow-through architecture that optimizes PCB layout and minimizes external timing requirements. The device supports TTL-voltage compatible inputs and can drive bus lines directly with its 3-state outputs. This transceiver allows data transmission from the A bus to the B bus or vice versa, controlled by the direction-control (DIR) input. The output-enable (OE) input can isolate the buses when needed. It operates over a temperature range of -40°C to 85°C and is characterized by a typical latch-up immunity of 500 mA at 125°C. The 74ACT11245 is available in multiple package options, including the 24-pin SSOP (DB) package, which is RoHS compliant. The recommended supply voltage range is 4.5V to 5.5V, with specified input and output voltage ranges. This product is suitable for applications requiring reliable data bus communication in a compact form factor.
Octal Bus Transceivers With 3-State Outputs 24-SSOP -40 to 85
Octal 3-State Bus Transceiver, 8-Bit, CMOS, SSOP Product overview: 74ACT11245DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ACT11245DBR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74ACT11245DBR | 704-74ACT11245DBR |
| Product Name | 74ACT11245 Octal Bus Transceivers With 3-State Outputs | 8-bit SSOP Interface Transceiver IC |
| Technology | ACT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 5 |