Quadruple 2-Input Positive-OR Gates 16-PDIP -40 to 85
IC OR 4-CIR 2-IN 16-PDIP
IC GATE OR 4CH 2-INP 16DIP
OR Gate IC 4 Channel 16-PDIP
Logic Gates Quad 2-Input Pos
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT11032NE4 | 296-74ACT11032NE4-ND | 74ACT11032NE4 | 74ACT11032NE4 | 74ACT11032NE4 |
| Product Name | 74ACT11032 Quadruple 2-Input Positive-OR Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates |
| Gate Type | OR | OR | OR | OR; OR Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Logic Family | ACT | ||||
| Propagation Delay | 9 ns | 8.1 ns | |||
| Operating Current | 0.0400 mA | 24 mA |