Texas Instruments 74ACT11030 8-Input Positive-NAND Gates 74ACT11030DR

Description
8-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
8-Input Positive-NAND Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11030 8-Input Positive-NAND Gates - 74ACT11030DR - Texas Instruments
Dallas, TX, United States
74ACT11030 8-Input Positive-NAND Gates
74ACT11030DR
74ACT11030 8-Input Positive-NAND Gates 74ACT11030DR
8-Input Positive-NAND Gates 14-SOIC -40 to 85

8-Input Positive-NAND Gates 14-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74ACT11030DR - 006492-74ACT11030DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT11030DR
006492-74ACT11030DR
Logic - Logic - Gates and Inverters - 74ACT11030DR 006492-74ACT11030DR
Manufacturer: Texas Instruments Win Source Part Number: 006492-74ACT11030DR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8.1ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006492-74ACT11030DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8.1ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-4180-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4180-2-ND
Gates and Inverters 296-4180-2-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-74ACT11030DR
5V SOIC Logic IC 705-74ACT11030DR
8-Input NAND Gate IC, 5V, 8.1ns, SOIC, CMOS Product overview: 74ACT11030DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11030DR can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5V, 8.1ns, SOIC, CMOS Product overview: 74ACT11030DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11030DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74ACT11030DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 1-Func, 8-Input, CMOS, PDSO14

NAND Gate, ACT Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74ACT11030DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ACT11030DR
Logic - Gates and Inverters 74ACT11030DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74ACT11030DR
Logic Gates 74ACT11030DR
Logic Gates 8-Input

Logic Gates 8-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11030DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11030DR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11030DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Gates and Inverters - 74ACT11030DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11030DR
Gates and Inverters 74ACT11030DR
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11030DR 006492-74ACT11030DR 296-4180-2-ND 705-74ACT11030DR 74ACT11030DR 74ACT11030DR 74ACT11030DR 74ACT11030DR 74ACT11030DR
Product Name 74ACT11030 8-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - 74ACT11030DR Gates and Inverters 5V SOIC Logic IC Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 8.7 ns 8.1 ns 8.1 ns 8.1 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details