8-Input Positive-NAND Gates 14-SOIC -40 to 85
NAND Gate IC 1 Channel 14-SOIC
IC GATE NAND 1CH 8-INP 14SOIC
NAND Gate IC 1 Channel 14-SOIC
Logic Gates 8-Input Positive NAND Gate
IC GATE NAND 1CH 8-INP 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74ACT11030DE4 | 74ACT11030DE4-ND | 74ACT11030DE4 | 74ACT11030DE4 | 74ACT11030DE4 | 74ACT11030DE4 |
| Product Name | 74ACT11030 8-Input Positive-NAND Gates | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | ACT | |||||
| Propagation Delay | 8.7 ns | 8.1 ns | ||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA |