Texas Instruments 74ACT11008 Quadruple 2-Input Positive-AND Gates 74ACT11008N

Description
Quadruple 2-Input Positive-AND Gates 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11008 Quadruple 2-Input Positive-AND Gates - 74ACT11008N - Texas Instruments
Dallas, TX, United States
74ACT11008 Quadruple 2-Input Positive-AND Gates
74ACT11008N
74ACT11008 Quadruple 2-Input Positive-AND Gates 74ACT11008N
Quadruple 2-Input Positive-AND Gates 16-PDIP -40 to 85

Quadruple 2-Input Positive-AND Gates 16-PDIP -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-4179-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4179-5-ND
Gates and Inverters 296-4179-5-ND
AND Gate IC 4 Channel 16-PDIP

AND Gate IC 4 Channel 16-PDIP

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-74ACT11008N
5.5V Logic IC 705-74ACT11008N
4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: 74ACT11008N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11008N can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, PDIP Product overview: 74ACT11008N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ACT11008N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74ACT11008N - Rochester Electronics
Newburyport, MA, United States
74ACT11008 Quadruple 2-Input Positive-AND Gates

74ACT11008 Quadruple 2-Input Positive-AND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ACT11008N - 127778-74ACT11008N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ACT11008N
127778-74ACT11008N
Logic - Logic - Gates and Inverters - 74ACT11008N 127778-74ACT11008N
Manufacturer: Texas Instruments Win Source Part Number: 127778-74ACT11008N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Dimension: 16-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 127778-74ACT11008N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74ACT11008N
Logic Gates 74ACT11008N
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Gates and Inverters - 74ACT11008N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ACT11008N
Gates and Inverters 74ACT11008N
AND Gate IC 4 Channel 16-PDIP

AND Gate IC 4 Channel 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ACT11008N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ACT11008N
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ACT11008N
IC GATE AND 4CH 2-INP 16DIP

IC GATE AND 4CH 2-INP 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ACT11008N 296-4179-5-ND 705-74ACT11008N 74ACT11008N 127778-74ACT11008N 74ACT11008N 74ACT11008N 74ACT11008N
Product Name 74ACT11008 Quadruple 2-Input Positive-AND Gates Gates and Inverters 5.5V Logic IC Logic - Logic - Gates and Inverters - 74ACT11008N Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND; AND Gate AND; AND Gate AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Logic Family ACT
Propagation Delay 9 ns 8 ns 9 ns 8 ns
Operating Current 0.0400 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS11FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 4068BE - 161902-4068BE - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND/AND Gate
Supply Voltage 3 V ~ 18 V
Output Type Single-Ended
View Details
2 suppliers