Texas Instruments 74AC11032 Quadruple 2-Input Positive-OR Gates 74AC11032DBR

Description
Quadruple 2-Input Positive-OR Gates 16-SSOP -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 16-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate in 16-pin SSOP package, operating from -40°C to 85°C, with supply voltage ranging from 3 V to 5.5 V, and output current capability of up to −24 mA at high level and 24 mA at low level.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate in 16-pin SSOP package, operating from -40°C to 85°C, with supply voltage ranging from 3 V to 5.5 V, and output current capability of up to −24 mA at high level and 24 mA at low level.

Suppliers

Company
Product
Description
Supplier Links
74AC11032 Quadruple 2-Input Positive-OR Gates - 74AC11032DBR - Texas Instruments
Dallas, TX, United States
74AC11032 Quadruple 2-Input Positive-OR Gates
74AC11032DBR
74AC11032 Quadruple 2-Input Positive-OR Gates 74AC11032DBR
Quadruple 2-Input Positive-OR Gates 16-SSOP -40 to 85

Quadruple 2-Input Positive-OR Gates 16-SSOP -40 to 85

Buy Now Datasheet
Quad 5.5V SSOP Logic IC - 705-74AC11032DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V SSOP Logic IC
705-74AC11032DBR
Quad 5.5V SSOP Logic IC 705-74AC11032DBR
Quad 2-Input OR Gate IC, CMOS, 5.5V, SSOP, 6.2ns Product overview: 74AC11032DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11032DBR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, 5.5V, SSOP, 6.2ns Product overview: 74AC11032DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC11032DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4157-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4157-2-ND
Gates and Inverters 296-4157-2-ND
OR Gate IC 4 Channel 16-SSOP

OR Gate IC 4 Channel 16-SSOP

Buy Now Datasheet
 - 74AC11032DBR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AC11032DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AC11032DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AC11032DBR
IC GATE OR 4CH 2-INP 16SSOP

IC GATE OR 4CH 2-INP 16SSOP

Supplier's Site
Gates and Inverters - 74AC11032DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AC11032DBR
Gates and Inverters 74AC11032DBR
OR Gate IC 4 Channel 16-SSOP

OR Gate IC 4 Channel 16-SSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
74AC11032DBR
Logic Gates 74AC11032DBR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - 74AC11032DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AC11032DBR
Logic - Gates and Inverters 74AC11032DBR
IC GATE OR 4CH 2-INP 16SSOP

IC GATE OR 4CH 2-INP 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AC11032DBR 705-74AC11032DBR 296-4157-2-ND 74AC11032DBR 74AC11032DBR 74AC11032DBR 74AC11032DBR 74AC11032DBR
Product Name 74AC11032 Quadruple 2-Input Positive-OR Gates Quad 5.5V SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR OR OR OR; OR Gate NOT; OR
Supply Voltage 3V; 3.3,5 5.5V 3V ~ 5.5V 3V ~ 5.5V 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 9.7 ns 6.2 ns 6.2 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers