Texas Instruments SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs 74ABT16245ADGGRG4

Description
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Description
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

16-bit noninverting 3-state bus transceiver with flow-through architecture, available in a 48-pin TSSOP package, operating from -40°C to 85°C with a supply voltage range of 0 to 5.5 V and output drive of -32 mA sink and 64 mA source. High-impedance state maintained during power-up and power-down. Latch-up performance exceeds 500 mA per JESD70. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015.

Datasheet Summary
Powered by GS/AI

16-bit noninverting 3-state bus transceiver with flow-through architecture, available in a 48-pin TSSOP package, operating from -40°C to 85°C with a supply voltage range of 0 to 5.5 V and output drive of -32 mA sink and 64 mA source. High-impedance state maintained during power-up and power-down. Latch-up performance exceeds 500 mA per JESD70. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015.

Suppliers

Company
Product
Description
Supplier Links
SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs - 74ABT16245ADGGRG4 - Texas Instruments
Dallas, TX, United States
SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs
74ABT16245ADGGRG4
SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs 74ABT16245ADGGRG4
16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT16245ADGGRG4 - 1130156-74ABT16245ADGGRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT16245ADGGRG4
1130156-74ABT16245ADGGRG4
Interface - Interface - Drivers, Receivers, Transceivers - 74ABT16245ADGGRG4 1130156-74ABT16245ADGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 1130156-74ABT16245AD GGRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74ABT16245 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1130156-74ABT16245ADGGRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT16245
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
16-bit 5V TSSOP Interface Transceiver IC
704-74ABT16245ADGGRG4
16-bit 5V TSSOP Interface Transceiver IC 704-74ABT16245ADGGRG4
16-Bit Bidirectional 3-State Bus Transceiver, 5V, TSSOP Product overview: 74ABT16245ADGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT16245ADGGRG 4 can be used for catalog matching and distributor lookup.

16-Bit Bidirectional 3-State Bus Transceiver, 5V, TSSOP Product overview: 74ABT16245ADGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74ABT16245ADGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74ABT16245ADGGRG4 1130156-74ABT16245ADGGRG4 704-74ABT16245ADGGRG4
Product Name SN74ABT16245A 16-Bit Bus Transceivers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - 74ABT16245ADGGRG4 16-bit 5V TSSOP Interface Transceiver IC
Technology ABT
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS33A-SP QML Class V Quadruple Differential Line Receivers - 5962-7802007VEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT244 Octal Buffers/Drivers With 3-State Outputs - 5962-8776001MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details