TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
66AK2H12DAAW2 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
66AK2H12DAAW2
Description
66AK2H12DAAW2
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
66AK2H12DAAW2
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
66AK2H12DAAW2-ND |
66AK2H12DAAW2 |
66AK2H12DAAW2 |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
1.5V; 1.8V; 3.3V
|
|
|
|
Package Type
|
Other; 1517-BBGA, FCBGA
|
BGA; Other; 1517-BBGA, FCBGA
|
|
|
Pin Count
|
1517
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
26 MHz
Interface Type
Host Interface, Serial Port
View Details
Supply Voltage
3.3V
MMACS
120 to 160
Operating Temperature
-40 to 100 C (-40 to 212 F)
View Details
6 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details