Manufacturer: Texas Instruments
Win Source Part Number: 764501-66AK2H12BAAW2
Series: 66AK2Hx KeyStone Multicore
Packaging: Tray
Type: DSP+ARM
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Package: 1517-BBGA, FCBGA
Mounting: SMD
Interface: EBI/EMI, Ethernet, DMA, I2C, Serial RapidIO, SPI, UART/USART, USB 3.0
Clock Rate: 1.2GHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 12.75MB
Voltage - Core: Variable
Family Name: 66AK2H12
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-FCBGA (40x40)
Alternative Parts (Cross-Reference): 66AK2H12DAAW2; 66AK2H12BAAWA2; 66AK2H12DXAAWA24;
ECCN: 5A991.b
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC DSP ARM SOC 1517FCBGA
Multicore DSP+ARM KeyStone II System-on-Chip (SoC) 1517-FCBGA 0 to 85 Product overview: 66AK2H12BAAW2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-66AK2H12BAAW2 can be used for catalog matching and distributor lookup.
IC DSP ARM SOC 1517FCBGA
IC DSP ARM SOC 1517FCBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 764501-66AK2H12BAAW2 | 296-42718-ND | 698-66AK2H12BAAW2 | 66AK2H12BAAW2 | 66AK2H12BAAW2 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - 66AK2H12BAAW2 | DSP (Digital Signal Processors) | Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | Variable | 1.5V; 1.8V; 3.3V | |||
| Clock Speed | 1200 MHz | 1200 MHz | 1200 MHz | 1200 MHz | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) |