The 66AK2E05XABD25 is a high-performance multicore DSP and ARM System-on-Chip (SoC) from Quarktwin Technology Ltd., based on the KeyStone II architecture. It features up to four ARM Cortex-A15 cores operating at speeds up to 1.4 GHz, with a shared 4MB L2 cache and individual 32KB L1 caches per core. The device includes a TMS320C66x DSP core capable of 38.4 GMACS for fixed-point and 19.2 GFlops for floating-point operations, making it suitable for demanding signal processing tasks. This SoC supports a variety of peripherals, including dual PCIe Gen2 controllers, multiple Ethernet ports, and USB interfaces, providing extensive connectivity options. It also integrates a 10-Gigabit Ethernet switch and a Multicore Shared Memory Controller (MSMC) with 2MB of shared SRAM, enhancing data throughput and reducing latency. The device operates within a temperature range of 0°C to 85°C for commercial applications, and -40°C to 100°C for extended applications. The 66AK2E05XABD25 is designed for applications in avionics, defense, enterprise networking, and industrial automation, offering a robust platform for developers needing high computational performance and efficient resource management.
IC DSP ARM SOC 1089FCBGA
IC DSP ARM SOC 1089FCBGA
IC DSP ARM SOC 1089FCBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-44718-ND | 66AK2E05XABD25 | 66AK2E05XABD25 |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V; 3.3V | ||
| Package Type | Other; 1089-BFBGA, FCBGA | BGA; Other; 1089-BFBGA, FCBGA | |
| Pin Count | 1089 |