The TLC372M is a dual differential comparator in an 8-pin SOIC package, characterized for operation from −55°C to 125°C. It operates from single or dual supplies of 3V to 16V, drawing 150µA typical supply current at 5V. Each comparator has a 200ns typical response time for TTL-level input steps, input impedance of 10¹²Ω, input bias current of 5pA typical, and output compatible with TTL, MOS, and CMOS logic families. The device includes built-in ESD protection rated to 1000V using the human body model. Its common-mode input range includes ground and its open-drain outputs enable wired-AND configurations. It is pin-compatible with the LM393.
Low-Power LinCMOS(TM) Dual Comparator 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962-9554901NXDR |
| Product Name | TLC372M Low-Power LinCMOS(TM) Dual Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 4 to 16 volts |
| VOS | 5 millivolts |