The SN54LVC02A is a quadruple 2-input positive-NOR gate designed by Texas Instruments. It operates within a voltage range of 1.65V to 3.6V and is specified for temperatures from -55°C to 125°C, making it suitable for a variety of applications, including those in harsh environments. The inputs can accept voltages up to 5.5V, allowing compatibility with both 3.3V and 5V devices, which facilitates its use as a level translator in mixed-voltage systems. The device features a maximum propagation delay (t_pd) of 4.4ns at 3.3V, ensuring fast switching performance. Additionally, it exhibits low output ground bounce (V_OLP) of less than 0.8V and a high output undershoot (V_OHV) of greater than 2V at 3.3V under typical conditions. The latch-up performance exceeds 250mA per JESD 17, enhancing its reliability in various applications. The part number 5962-9760401QCA is packaged in a 14-pin CDIP configuration, suitable for integration into various electronic designs.
QUADRUPLE 2-INPUT POSITIVE-NOR GATES 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-9760401QCA |
| Product Name | SN54LVC02A QUADRUPLE 2-INPUT POSITIVE-NOR GATES |
| Gate Type | NOR |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 5.4 ns |