Texas Instruments SN54F240 Octal Buffers/Drivers With 3-State Outputs 5962-9758501QRA

Description
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Description
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54F240 is an octal buffer/driver with 3-state outputs designed for high-performance applications, particularly in memory address driving and bus-oriented systems. It features two 4-bit buffers with separate output enable (OE) inputs, allowing for flexible data management. When the OE input is low, data from the A inputs is passed to the Y outputs; when high, the outputs enter a high-impedance state. This device operates over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. The SN54F240 is available in various package options, including a 20-pin Ceramic Dual In-line Package (CDIP), which is ideal for applications requiring robust performance and reliability. The device supports a supply voltage range of 4.5V to 5.5V and can drive significant output currents, with a maximum of 96 mA in the low state. Engineers considering this product should note its compatibility with other Texas Instruments buffers/drivers, such as the SN54F241 and SN54F244, for applications requiring a combination of inverting and non-inverting outputs.

Datasheet Summary
Powered by GS/AI

The SN54F240 is an octal buffer/driver with 3-state outputs designed for high-performance applications, particularly in memory address driving and bus-oriented systems. It features two 4-bit buffers with separate output enable (OE) inputs, allowing for flexible data management. When the OE input is low, data from the A inputs is passed to the Y outputs; when high, the outputs enter a high-impedance state. This device operates over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. The SN54F240 is available in various package options, including a 20-pin Ceramic Dual In-line Package (CDIP), which is ideal for applications requiring robust performance and reliability. The device supports a supply voltage range of 4.5V to 5.5V and can drive significant output currents, with a maximum of 96 mA in the low state. Engineers considering this product should note its compatibility with other Texas Instruments buffers/drivers, such as the SN54F241 and SN54F244, for applications requiring a combination of inverting and non-inverting outputs.

Suppliers

Company
Product
Description
Supplier Links
SN54F240 Octal Buffers/Drivers With 3-State Outputs - 5962-9758501QRA - Texas Instruments
Dallas, TX, United States
SN54F240 Octal Buffers/Drivers With 3-State Outputs
5962-9758501QRA
SN54F240 Octal Buffers/Drivers With 3-State Outputs 5962-9758501QRA
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125

Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9758501QRA - Rochester Electronics
Newburyport, MA, United States
Bus Driver, F/FAST Series, 8-Func, 4-Bit, Inverted Output, TTL, CDIP20

Bus Driver, F/FAST Series, 8-Func, 4-Bit, Inverted Output, TTL, CDIP20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 5962-9758501QRA 5962-9758501QRA
Product Name SN54F240 Octal Buffers/Drivers With 3-State Outputs
Technology F
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IN - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details