Texas Instruments SN54LVC00A Quadruple 2-Input Positive-NAND Gate 5962-9753301Q2A

Description
Quadruple 2-Input Positive-NAND Gate 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC00A Quadruple 2-Input Positive-NAND Gate - 5962-9753301Q2A - Texas Instruments
Dallas, TX, United States
SN54LVC00A Quadruple 2-Input Positive-NAND Gate
5962-9753301Q2A
SN54LVC00A Quadruple 2-Input Positive-NAND Gate 5962-9753301Q2A
Quadruple 2-Input Positive-NAND Gate 20-LCCC -55 to 125

Quadruple 2-Input Positive-NAND Gate 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-9753301Q2A
Product Name SN54LVC00A Quadruple 2-Input Positive-NAND Gate
Gate Type NAND
Supply Voltage 3.6V; 2.7,3.3
Logic Family LVC
Propagation Delay 5.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC11 Triple 3-Input Positive-AND Gates - 5962-87611012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details