Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 5962-9752801QCA |
| Product Name | SN54AHC02 Quadruple 2-Input Positive-NOR Gates |
| Gate Type | NOR |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Propagation Delay | 13 ns |