Texas Instruments SN54AHCT08-SP Quadruple 2-Input Positive-AND Gates 5962-9682101VDA

Description
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AHCT08-SP is a quadruple 2-input positive-AND gate designed by Texas Instruments. It operates with TTL-voltage compatible inputs and features a latch-up performance that exceeds 250 mA per JESD 17. The device provides robust ESD protection, exceeding JESD 22 standards with ratings of 2000 V for the Human-Body Model, 200 V for the Machine Model, and 1000 V for the Charged-Device Model. This component is suitable for various applications, including servers, network switches, PCs, notebooks, and electronic points-of-sale. The part number 5962-9682101VDA is packaged in a 14-pin CFP configuration and is rated for operation in a temperature range of -55°C to 125°C. The device is characterized by its ability to perform the Boolean function Y = A AND B in positive logic, making it a versatile choice for digital logic applications.

Datasheet Summary
Powered by GS/AI

The SN54AHCT08-SP is a quadruple 2-input positive-AND gate designed by Texas Instruments. It operates with TTL-voltage compatible inputs and features a latch-up performance that exceeds 250 mA per JESD 17. The device provides robust ESD protection, exceeding JESD 22 standards with ratings of 2000 V for the Human-Body Model, 200 V for the Machine Model, and 1000 V for the Charged-Device Model. This component is suitable for various applications, including servers, network switches, PCs, notebooks, and electronic points-of-sale. The part number 5962-9682101VDA is packaged in a 14-pin CFP configuration and is rated for operation in a temperature range of -55°C to 125°C. The device is characterized by its ability to perform the Boolean function Y = A AND B in positive logic, making it a versatile choice for digital logic applications.

Suppliers

Company
Product
Description
Supplier Links
SN54AHCT08-SP Quadruple 2-Input Positive-AND Gates - 5962-9682101VDA - Texas Instruments
Dallas, TX, United States
SN54AHCT08-SP Quadruple 2-Input Positive-AND Gates
5962-9682101VDA
SN54AHCT08-SP Quadruple 2-Input Positive-AND Gates 5962-9682101VDA
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-9682101VDA
Product Name SN54AHCT08-SP Quadruple 2-Input Positive-AND Gates
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers