The SN54ABT8245 is a scan test device with an octal bus transceiver, designed for boundary-scan testing compliant with IEEE Standard 1149.1-1990. It is packaged in a 28-pin LCCC (FK) and characterized for operation over the military temperature range of -55°C to 125°C. The device features two boundary-scan cells per I/O, supports INTEST, CLAMP, and HIGHZ instructions, and includes parallel-signature analysis and pseudo-random pattern generation. In normal mode, it functions equivalently to the 'F245 and 'ABT245, with data direction and output enable controlled via DIR and OE inputs.
Scan Test Devices With Octal Bus Transceivers 28-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-9318601M3A |
| Product Name | SN54ABT8245 Scan Test Devices With Octal Bus Transceivers |
| Technology | ABT |