Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL SIGNAL PROCESSORS (DSP)
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
5962-9162304MXC --
Texas Instruments High-Performance Analog
5962-9162304MXC
Description
Graphics Processor, CMOS, CPGA145
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Graphics Processor, CMOS, CPGA145
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
5962-9162304MXC
5962-9162304MXC
Graphics Processor, CMOS, CPGA145
Graphics Processor, CMOS, CPGA145
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Digital Signal Processors (DSP)
Product Number
5962-9162304MXC
Package Type
Other; PGA145
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - DSP (Digital Signal Processors)
ADSP-2115KS-100
Specs
Clock Speed
25 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Texas Instruments
OMAP-L138 C6000 DSP+ARM Processor
OMAPL138EZCED4
Specs
Supply Voltage
1.8V; 3.3V
Features
Flash Memory
Package Type
Other; NFBGA
View Details
Renesas Electronics Corporation
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
XLH536125.000000I
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Microchip Technology, Inc.
DSP (Digital Signal Processors)
DSPIC30F4011T-20I/ML
Specs
Data Bus
16-Bit
Package Type
Other; 44-VQFN Exposed Pad
Pin Count
44
View Details