Dataforth Corporation SCM5B47 Linearized Thermocouple Input Module SCM5B47-xx

Description
Each SCM5B47 thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, linearized and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without the requirement of external multiplexers. The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required between I/O Common and Power Common for proper operation of the output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19. The SCM5B47 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, N, and B. Its corresponding output signal operates over a 0V to +5V range. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Downscale indication can be implemented by installing an external 47 MOhm resistor, ±20% tolerance, between screw terminals 1 and 3 on the SCMPB01/02/03/04/05/ 06/07 backpanels. Signal filtering is accomplished with a six-pole filter which provides 95dB of normal-mode rejection at 60Hz and 90dB at 50Hz. Two poles of this filter are on the field side of the isolation barrier, and the other four are on the computer side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. A special input circuit on the SCM5B47 modules provides protection against accidental connection of power-line voltages up to 240VAC.
Request a Quote Datasheet
Description
Each SCM5B47 thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, linearized and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without the requirement of external multiplexers. The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required between I/O Common and Power Common for proper operation of the output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19. The SCM5B47 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, N, and B. Its corresponding output signal operates over a 0V to +5V range. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Downscale indication can be implemented by installing an external 47 MOhm resistor, ±20% tolerance, between screw terminals 1 and 3 on the SCMPB01/02/03/04/05/ 06/07 backpanels. Signal filtering is accomplished with a six-pole filter which provides 95dB of normal-mode rejection at 60Hz and 90dB at 50Hz. Two poles of this filter are on the field side of the isolation barrier, and the other four are on the computer side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. A special input circuit on the SCM5B47 modules provides protection against accidental connection of power-line voltages up to 240VAC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCM5B47 Linearized Thermocouple Input Module - SCM5B47-xx - Dataforth Corporation
Tucson, AZ, USA
SCM5B47 Linearized Thermocouple Input Module
SCM5B47-xx
SCM5B47 Linearized Thermocouple Input Module SCM5B47-xx
Each SCM5B47 thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, linearized and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without the requirement of external multiplexers. The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required between I/O Common and Power Common for proper operation of the output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19. The SCM5B47 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, N, and B. Its corresponding output signal operates over a 0V to +5V range. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Downscale indication can be implemented by installing an external 47 MOhm resistor, ±20% tolerance, between screw terminals 1 and 3 on the SCMPB01/02/03/04/05/ 06/07 backpanels. Signal filtering is accomplished with a six-pole filter which provides 95dB of normal-mode rejection at 60Hz and 90dB at 50Hz. Two poles of this filter are on the field side of the isolation barrier, and the other four are on the computer side. After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%. A special input circuit on the SCM5B47 modules provides protection against accidental connection of power-line voltages up to 240VAC.

Each SCM5B47 thermocouple input module provides a single channel of thermocouple input which is filtered, isolated, amplified, linearized and converted to a high-level analog voltage output. This voltage output is logic-switch controlled, allowing these modules to share a common analog bus without the requirement of external multiplexers.
The SCM5B modules are designed with a completely isolated computer side circuit which can be floated to ±50V from Power Common, pin 16. This complete isolation means that no connection is required between I/O Common and Power Common for proper operation of the output switch. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19.
The SCM5B47 can interface to eight industry standard thermocouple types: J, K, T, E, R, S, N, and B. Its corresponding output signal operates over a 0V to +5V range. Each module is cold-junction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor. Downscale indication can be implemented by installing an external 47 MOhm resistor, ±20% tolerance, between screw terminals 1 and 3 on the SCMPB01/02/03/04/05/06/07 backpanels.
Signal filtering is accomplished with a six-pole filter which provides 95dB of normal-mode rejection at 60Hz and 90dB at 50Hz. Two poles of this filter are on the field side of the isolation barrier, and the other four are on the computer side.
After the initial field-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
A special input circuit on the SCM5B47 modules provides protection against accidental connection of power-line voltages up to 240VAC.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number SCM5B47-xx
Product Name SCM5B47 Linearized Thermocouple Input Module
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
Application General Lab & Industrial
Filter / Amplifier Amplifier; Filter
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-A1000/A2000 RS-232C/RS-485 Converters, RS-485 Repeaters - SCM9B-A1000/A2000 - Dataforth Corporation
Specs
Data Acquisition Input/Output Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details
Digital Input/Output Module; 3 to 60VDC, 5-ch Input, 5-ch Output - MAQ20-DIOL - Dataforth Corporation
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
View Details
8B45 Frequency Input Module - 8B45-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Voltage (optional feature)
View Details
DSCA42 2-Wire Transmitter Interface Signal Conditioners With Loop Power - DSCA42-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail
Excitation Voltage; Current
View Details