Texas Instruments High-Performance Analog Electronic Connector 0804MC

Description
0804MC 8-Pin TO-3 Socket Product overview: 0804MC from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-0804MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0804MC 8-Pin TO-3 Socket Product overview: 0804MC from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-0804MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
409-0804MC
Electronic Connector 409-0804MC
0804MC 8-Pin TO-3 Socket Product overview: 0804MC from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-0804MC can be used for catalog matching and distributor lookup.

0804MC 8-Pin TO-3 Socket Product overview: 0804MC from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-0804MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC TO-3 SOCKET 8PIN Transistor TO-3 8 (Oval) - - 0804MC - ASAP Semiconductor LLC
Anaheim, CA, United States
IC TO-3 SOCKET 8PIN Transistor TO-3 8 (Oval) -
0804MC
IC TO-3 SOCKET 8PIN Transistor TO-3 8 (Oval) - 0804MC
IC TO-3 SOCKET 8PIN Transistor TO-3 8 (Oval) - Through Hole Closed Frame Gold 30¦in (0.76¦m)

IC TO-3 SOCKET 8PIN Transistor TO-3 8 (Oval) - Through Hole Closed Frame Gold 30¦in (0.76¦m)

Supplier's Site
Sockets for ICs, Transistors - 0804MC - 760013-0804MC - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 0804MC
760013-0804MC
Sockets for ICs, Transistors - 0804MC 760013-0804MC
Manufacturer: Texas Instruments Win Source Part Number: 760013-0804MC Packaging: Bulk Type: Transistor, TO-3 Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C Features: Closed Frame Termination: Solder Housing Material: Polyester, Glass Filled Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 8 (Oval) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Contact Resistance: 20 mOhm Family Name: 0804MC Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 8059-2G7; 8058-39G4; Introduction Date: November 01, 1999 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 760013-0804MC
Packaging: Bulk
Type: Transistor, TO-3
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C
Features: Closed Frame
Termination: Solder
Housing Material: Polyester, Glass Filled
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 8 (Oval)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Material - Mating: Beryllium Copper
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Brass
Contact Resistance: 20 mOhm
Family Name: 0804MC
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 8059-2G7; 8058-39G4;
Introduction Date: November 01, 1999
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sockets for ICs, Transistors - 0804MC - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
0804MC
Sockets for ICs, Transistors 0804MC
CONN TRANSIST TO-3 8POS GOLD

CONN TRANSIST TO-3 8POS GOLD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 409-0804MC 0804MC 760013-0804MC 0804MC
Product Name Electronic Connector IC TO-3 SOCKET 8PIN Transistor TO-3 8 (Oval) - Sockets for ICs, Transistors - 0804MC Sockets for ICs, Transistors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details