Anderson Power Products Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG 1383

Description
Powerpole® PP180 Silver Plated Wire Contacts, 2 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
Request a Quote Datasheet
Description
Powerpole® PP180 Silver Plated Wire Contacts, 2 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Sterling, MA, United States
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG
1383
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG 1383
Powerpole® PP180 Silver Plated Wire Contacts, 2 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175

Powerpole® PP180 Silver Plated Wire Contacts, 2 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175

Supplier's Site Datasheet
Blade Type Power Connector Contacts - 2243-1383-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1383-ND
Blade Type Power Connector Contacts 2243-1383-ND
Blade Contact 2 AWG Crimp Non-Gendered Silver

Blade Contact 2 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
1383
Contacts 1383
PP180-CNT-#2 AWG

PP180-CNT-#2 AWG

Buy Now
Swedesboro, NJ, United States
Power Connectors
1383
Power Connectors 1383
PP180 CON 2

PP180 CON 2

Buy Now
Contact, Pin, 2Awg, Crimp; Product Range Anderson Power Products - 41AH6181 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 2Awg, Crimp; Product Range Anderson Power Products
41AH6181
Contact, Pin, 2Awg, Crimp; Product Range Anderson Power Products 41AH6181
CONTACT, PIN, 2AWG, CRIMP; Product Range:PP180, SB175 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes

CONTACT, PIN, 2AWG, CRIMP; Product Range:PP180, SB175 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1383 2243-1383-ND 1383 41AH6181
Product Name Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG Blade Type Power Connector Contacts Contacts Contact, Pin, 2Awg, Crimp; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Contacts - 1317G19-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers