Pyromation Spade Thermocouple - Plastic

Description
The temperature sensors illustrated below are generally used for surface temperature measurement. The series SS and ST spade thermocouples are sandwiched between two thin shims of either stainless steel or two pieces of fiberglass tape. They can be attached using a worm drive hose clamp or by placing under heater bands. These spades can be formed and secured to the outside of various size tubes, pipes, or nozzles. The SK series sensors are sealed in epoxy between two layers of polyimide tape and are provided with an adhesive backing for easy attachment to many surfaces. The SK series sensors are available in various thermocouple types or RTDs. The RTDs are constructed using a 100 ω platinum element with a temperature coefficient of 0.003 85 °C-1 (IEC Class B).
Request a Quote Datasheet
Description
The temperature sensors illustrated below are generally used for surface temperature measurement. The series SS and ST spade thermocouples are sandwiched between two thin shims of either stainless steel or two pieces of fiberglass tape. They can be attached using a worm drive hose clamp or by placing under heater bands. These spades can be formed and secured to the outside of various size tubes, pipes, or nozzles. The SK series sensors are sealed in epoxy between two layers of polyimide tape and are provided with an adhesive backing for easy attachment to many surfaces. The SK series sensors are available in various thermocouple types or RTDs. The RTDs are constructed using a 100 ω platinum element with a temperature coefficient of 0.003 85 °C-1 (IEC Class B).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Thermocouple - Plastic -  - Pyromation
Fort Wayne, IN, United States
Spade Thermocouple - Plastic
Spade Thermocouple - Plastic
The temperature sensors illustrated below are generally used for surface temperature measurement. The series SS and ST spade thermocouples are sandwiched between two thin shims of either stainless steel or two pieces of fiberglass tape. They can be attached using a worm drive hose clamp or by placing under heater bands. These spades can be formed and secured to the outside of various size tubes, pipes, or nozzles. The SK series sensors are sealed in epoxy between two layers of polyimide tape and are provided with an adhesive backing for easy attachment to many surfaces. The SK series sensors are available in various thermocouple types or RTDs. The RTDs are constructed using a 100 ω platinum element with a temperature coefficient of 0.003 85 °C-1 (IEC Class B).

The temperature sensors illustrated below are generally used for surface temperature measurement. The series SS and ST spade thermocouples are sandwiched between two thin shims of either stainless steel or two pieces of fiberglass tape. They can be attached using a worm drive hose clamp or by placing under heater bands. These spades can be formed and secured to the outside of various size tubes, pipes, or nozzles. The SK series sensors are sealed in epoxy between two layers of polyimide tape and are provided with an adhesive backing for easy attachment to many surfaces. The SK series sensors are available in various thermocouple types or RTDs. The RTDs are constructed using a 100 Ω platinum element with a temperature coefficient of 0.003 85 °C-1 (IEC Class B).

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermocouple Elements
Product Name Spade Thermocouple - Plastic
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Noble Metal Thermocouple Element - Industrial -  - Pyromation
Specs
Thermocouple Type B (optional feature); S (optional feature); R (optional feature)
Length 12 to 36 inch (305 to 914 mm)
Style Bare Wire (optional feature); Other (optional feature)
View Details