Tesmec USA, Inc. Standard Reels BOF010 - BOF020

Description
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires
Description
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires

Suppliers

Company
Product
Description
Supplier Links
Standard Reels - BOF010 - BOF020 - Tesmec USA, Inc.
Alvarado, TX, USA
Standard Reels
BOF010 - BOF020
Standard Reels BOF010 - BOF020
Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels. Available models: - Standard reels: BOF010 - BOF020 - Detachable reels: BOC040 - BOC050 Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits: high flexibility complete rotation stability homogeneous pressure distribution between the elementary wires increased efficiency during stringing operations strands with individual galvanized elementary wires

Tesmec reels are made of welded steel with protective coating. Tesmec offers both standard reels and detachable reels.

Available models:
- Standard reels: BOF010 - BOF020
- Detachable reels: BOC040 - BOC050

Tesmec anti-twisting galvanized steel ropes are made up of braiding strands, with the following benefits:

  • high flexibility
  • complete rotation stability
  • homogeneous pressure distribution between the elementary wires
  • increased efficiency during stringing operations
  • strands with individual galvanized elementary wires
Supplier's Site

Technical Specifications

  Tesmec USA, Inc.
Product Category Reels
Product Number BOF010 - BOF020
Product Name Standard Reels
Type Of Reel Storage Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 7883736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 49.21 ft (150 dm)
Rewind Options Automatic
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Gas Welding Reel - N400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
MH-3 Air Hose Reel Balancer - 180512 - Mountz, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Plastic
View Details