Mountz, Inc. MH-3 Air Hose Reel Balancer 180512

Description
The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable operation with pneumatic screwdrivers or other small air tools. Protects an assembly tool from accidental damage, like being knocked off a workbench. The effortless handling of the balancer provides comfortable tool operation and increases production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diameter (inner/outer) 6.5mm/10mm 1/4” NPT connector The air hose tool balancer is an ideal supporting accessory item for air screwdrivers.
Datasheet
Description
The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable operation with pneumatic screwdrivers or other small air tools. Protects an assembly tool from accidental damage, like being knocked off a workbench. The effortless handling of the balancer provides comfortable tool operation and increases production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diameter (inner/outer) 6.5mm/10mm 1/4” NPT connector The air hose tool balancer is an ideal supporting accessory item for air screwdrivers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MH-3 Air Hose Reel Balancer - 180512 - Mountz, Inc.
San Jose, CA, United States
MH-3 Air Hose Reel Balancer
180512
MH-3 Air Hose Reel Balancer 180512
The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable operation with pneumatic screwdrivers or other small air tools. Protects an assembly tool from accidental damage, like being knocked off a workbench. The effortless handling of the balancer provides comfortable tool operation and increases production. Air tool balancer (hose reel) for small pneumatic tools Integrating air hose support cable keeps the work area clean Easy to adjust the tension by using the handle Provision for safety cable Hose diameter (inner/outer) 6.5mm/10mm 1/4” NPT connector The air hose tool balancer is an ideal supporting accessory item for air screwdrivers.

The air hose tool balancer is an ideal supporting accessory item for small pneumatic tools. Integrating the air hose and support cable keeps the work area clean. These durable tool balancers provide easy handling for operators that work with tools for long, continuous hours. The tool balancer allows a tool to be positioned over the workstation for comfortable operation with pneumatic screwdrivers or other small air tools. Protects an assembly tool from accidental damage, like being knocked off a workbench. The effortless handling of the balancer provides comfortable tool operation and increases production.

  • Air tool balancer (hose reel) for small pneumatic tools
  • Integrating air hose support cable keeps the work area clean
  • Easy to adjust the tension by using the handle
  • Provision for safety cable
  • Hose diameter (inner/outer) 6.5mm/10mm
  • 1/4” NPT connector

The air hose tool balancer is an ideal supporting accessory item for air screwdrivers.

Supplier's Site Datasheet

Technical Specifications

  Mountz, Inc.
Product Category Reels
Product Number 180512
Product Name MH-3 Air Hose Reel Balancer
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 9119443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 10.91 inch (277 mm)
Inside Hose Diameter 0.3150 inch (8 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Non-Corrosive Manual or Power Rewind Reel - SNC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 17 to 27 inch (432 to 686 mm)
View Details
Optical Cable Payout Bucket - MPS-1900 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details