Terra Universal, Inc. SteamScrubber Dishwasher 6921-47

Description
Labconco laboratory glassware washers have specialized features to meet the laboratory's demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes, primarily beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-neck glassware such as volumetric flasks. All racks are interchangeable among washers. LED displays program selected or details of the program. Flexible cycle options allow you to change wash and dry cycle duration and number of rinses. Upper and lower rotating wash arms with adjustable height center tower distribute up to 60 gallons (227 liters) of water per minute. Tower adjusts to accommodate various glassware heights. Built-in forced air drying system Dual heaters boost water and glassware temperatures: With minimum inlet temperature of 120° F (49° C), the sump heater elevates water temperature approximately 20° F (11° C) Dry or liquid detergent dispenser
Description
Labconco laboratory glassware washers have specialized features to meet the laboratory's demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes, primarily beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-neck glassware such as volumetric flasks. All racks are interchangeable among washers. LED displays program selected or details of the program. Flexible cycle options allow you to change wash and dry cycle duration and number of rinses. Upper and lower rotating wash arms with adjustable height center tower distribute up to 60 gallons (227 liters) of water per minute. Tower adjusts to accommodate various glassware heights. Built-in forced air drying system Dual heaters boost water and glassware temperatures: With minimum inlet temperature of 120° F (49° C), the sump heater elevates water temperature approximately 20° F (11° C) Dry or liquid detergent dispenser

Suppliers

Company
Product
Description
Supplier Links
SteamScrubber Dishwasher - 6921-47 - Terra Universal, Inc.
Fullerton, CA, USA
SteamScrubber Dishwasher
6921-47
SteamScrubber Dishwasher 6921-47
Labconco laboratory glassware washers have specialized features to meet the laboratory's demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes, primarily beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-neck glassware such as volumetric flasks. All racks are interchangeable among washers. LED displays program selected or details of the program. Flexible cycle options allow you to change wash and dry cycle duration and number of rinses. Upper and lower rotating wash arms with adjustable height center tower distribute up to 60 gallons (227 liters) of water per minute. Tower adjusts to accommodate various glassware heights. Built-in forced air drying system Dual heaters boost water and glassware temperatures: With minimum inlet temperature of 120° F (49° C), the sump heater elevates water temperature approximately 20° F (11° C) Dry or liquid detergent dispenser

Labconco laboratory glassware washers have specialized features to meet the laboratory's demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes, primarily beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-neck glassware such as volumetric flasks. All racks are interchangeable among washers.

  • LED displays program selected or details of the program.
  • Flexible cycle options allow you to change wash and dry cycle duration and number of rinses.
  • Upper and lower rotating wash arms with adjustable height center tower distribute up to 60 gallons (227 liters) of water per minute.
  • Tower adjusts to accommodate various glassware heights.
  • Built-in forced air drying system
  • Dual heaters boost water and glassware temperatures: With minimum inlet temperature of 120° F (49° C), the sump heater elevates water temperature approximately 20° F (11° C)
  • Dry or liquid detergent dispenser
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Labware Washers
Product Number 6921-47
Product Name SteamScrubber Dishwasher
Configuration Floor
Heating Steam
Applications General Purpose Labware
Features Drying
Display None
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Cleaner 120V - 76610 - Hamilton Company
Specs
Configuration Tabletop; Portable
Heating Electric
Water Temperature 370 C (698 F)
View Details
Miele Professional
Specs
Configuration Undercounter
Heating Steam
Cycles Light; Medium; Heavy
View Details
Undercounter FlaskScrubber - 4420331 - Labconco Corporation
Specs
Configuration Undercounter
Heating Electric; Steam; Electric/Steam
Cycles Light; Medium; Heavy; Programmable; 10 Cycles
View Details
SteamScrubber Dishwasher - 6921-46 - Terra Universal, Inc.
Specs
Configuration Undercounter
Heating Steam
Applications General Purpose Labware
View Details