Fritsch GmbH - Milling and Sizing Ultrasonic Cleaner LABORETTE 17, size I

Description
For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres Areas of application For especially gentle and damage-free cleaning of even extremely sensitive parts such as glassware, sieves or valuable micro-precision sieves. The LABORETTE 17 is also suitable for external dispersion of suspensions for particle size analysis, and for the acceleration and improvement of process sequence of chemical reactions such as the extraction of plant substances. Two further additional functions are the degassing of liquids and the emulsifying of oily and aqueous phases. Method of operation The ceramic oscillator generates high-energy vibrations at the base of the bath, creating a cavitation effect throughout the bath liquid. The change in pressure caused by the cavitation dissolves stubborn soiling even at the most inaccessible points. Features overview Easy handling, flexibly usable 2 models with different bath volumes – 5.6 litres respectively 28 litres High ultrasonic power Bath and housing made of stainless steel 1.4301 Automatic timer 1 – 15 min and continuous operation possible Interference-free Fitted with sieve support as standard Compact design – bath and completely transistorised generator in a single housing Certified safety CE 2-year guarantee Equipment The standard equipment delivered with the Ultrasonic Cleaner includes a sieve support and outlet tap, but does not include concentrated cleaning liquid, insert tray and cover. These parts must be ordered as accessories, if needed.
Datasheet
Description
For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres Areas of application For especially gentle and damage-free cleaning of even extremely sensitive parts such as glassware, sieves or valuable micro-precision sieves. The LABORETTE 17 is also suitable for external dispersion of suspensions for particle size analysis, and for the acceleration and improvement of process sequence of chemical reactions such as the extraction of plant substances. Two further additional functions are the degassing of liquids and the emulsifying of oily and aqueous phases. Method of operation The ceramic oscillator generates high-energy vibrations at the base of the bath, creating a cavitation effect throughout the bath liquid. The change in pressure caused by the cavitation dissolves stubborn soiling even at the most inaccessible points. Features overview Easy handling, flexibly usable 2 models with different bath volumes – 5.6 litres respectively 28 litres High ultrasonic power Bath and housing made of stainless steel 1.4301 Automatic timer 1 – 15 min and continuous operation possible Interference-free Fitted with sieve support as standard Compact design – bath and completely transistorised generator in a single housing Certified safety CE 2-year guarantee Equipment The standard equipment delivered with the Ultrasonic Cleaner includes a sieve support and outlet tap, but does not include concentrated cleaning liquid, insert tray and cover. These parts must be ordered as accessories, if needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Cleaner LABORETTE 17, size I -  - Fritsch GmbH - Milling and Sizing
Idar-Oberstein, Germany
Ultrasonic Cleaner LABORETTE 17, size I
Ultrasonic Cleaner LABORETTE 17, size I
For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis. Fill volume: 5.6 litres Areas of application For especially gentle and damage-free cleaning of even extremely sensitive parts such as glassware, sieves or valuable micro-precision sieves. The LABORETTE 17 is also suitable for external dispersion of suspensions for particle size analysis, and for the acceleration and improvement of process sequence of chemical reactions such as the extraction of plant substances. Two further additional functions are the degassing of liquids and the emulsifying of oily and aqueous phases. Method of operation The ceramic oscillator generates high-energy vibrations at the base of the bath, creating a cavitation effect throughout the bath liquid. The change in pressure caused by the cavitation dissolves stubborn soiling even at the most inaccessible points. Features overview Easy handling, flexibly usable 2 models with different bath volumes – 5.6 litres respectively 28 litres High ultrasonic power Bath and housing made of stainless steel 1.4301 Automatic timer 1 – 15 min and continuous operation possible Interference-free Fitted with sieve support as standard Compact design – bath and completely transistorised generator in a single housing Certified safety CE 2-year guarantee Equipment The standard equipment delivered with the Ultrasonic Cleaner includes a sieve support and outlet tap, but does not include concentrated cleaning liquid, insert tray and cover. These parts must be ordered as accessories, if needed.

For gentle cleaning of test sieves, micro-precision sieves and other sensitive parts without damaging them. Also for dispersing of suspensions for particle size analysis.

Fill volume: 5.6 litres

Areas of application

For especially gentle and damage-free cleaning of even extremely sensitive parts such as glassware, sieves or valuable micro-precision sieves.

The LABORETTE 17 is also suitable for external dispersion of suspensions for particle size analysis, and for the acceleration and improvement of process sequence of chemical reactions such as the extraction of plant substances. Two further additional functions are the degassing of liquids and the emulsifying of oily and aqueous phases.

Method of operation

The ceramic oscillator generates high-energy vibrations at the base of the bath, creating a cavitation effect throughout the bath liquid. The change in pressure caused by the cavitation dissolves stubborn soiling even at the most inaccessible points.

Features overview

  • Easy handling, flexibly usable
  • 2 models with different bath volumes – 5.6 litres respectively 28 litres
  • High ultrasonic power
  • Bath and housing made of stainless steel 1.4301
  • Automatic timer 1 – 15 min and continuous operation possible
  • Interference-free
  • Fitted with sieve support as standard
  • Compact design – bath and completely transistorised generator in a single housing
  • Certified safety CE
  • 2-year guarantee

Equipment

The standard equipment delivered with the Ultrasonic Cleaner includes a sieve support and outlet tap, but does not include concentrated cleaning liquid, insert tray and cover. These parts must be ordered as accessories, if needed.

Supplier's Site Datasheet

Technical Specifications

  Fritsch GmbH - Milling and Sizing
Product Category Labware Washers
Product Name Ultrasonic Cleaner LABORETTE 17, size I
Configuration Tabletop; Ultrasonic
Heating Electric
Applications General Cleaning/Surface Prep, Container/Bottle Cleaning
Display Analog Meter
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Cleaner 220V - 76615 - Hamilton Company
Specs
Configuration Tabletop
Heating Electric
Water Temperature 370 C (698 F)
View Details
Miele Professional
Specs
Configuration Undercounter
Heating Steam
Cycles Light; Medium; Heavy; Programmable; 1 Available Slot for Custom Program
View Details
Freestanding FlaskScrubber - 4420421 - Labconco Corporation
Specs
Configuration Floor; Portable
Heating Electric; Steam; Electric/Steam
Cycles Light; Medium; Heavy; Programmable; 10 Cycles
View Details
Ultrasonic Cleaner LABORETTE 17, size II -  - Fritsch GmbH - Milling and Sizing
Fritsch GmbH - Milling and Sizing
Specs
Configuration Tabletop; Ultrasonic
Heating Electric
Applications For Gentle Cleaning of Test Sieves, Micro-precision Sieves and Other Sensitive Parts
View Details