Hamilton Company Syringe Cleaner 120V 76610

Description
Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 120 VAC unit. Please note: This product requires additional components (vacuum system and voltage rheostat).
Request a Quote
Description
Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 120 VAC unit. Please note: This product requires additional components (vacuum system and voltage rheostat).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Syringe Cleaner 120V - 76610 - Hamilton Company
Reno, NV, United States
Syringe Cleaner 120V
76610
Syringe Cleaner 120V 76610
Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 120 VAC unit. Please note: This product requires additional components (vacuum system and voltage rheostat).

Hamilton's syringe cleaner unit is designed to clean 7000 series Microliter syringes with only heat (370 °C) or add a vacuum source (0.1 mm mercury) to remove suspected residuals. This is the 120 VAC unit. Please note: This product requires additional components (vacuum system and voltage rheostat).

Supplier's Site

Technical Specifications

  Hamilton Company
Product Category Labware Washers
Product Number 76610
Product Name Syringe Cleaner 120V
Configuration Tabletop; Portable
Unlock Full Specs
to access all available technical data

Similar Products

Syringe Cleaner 220V - 76615 - Hamilton Company
Specs
Configuration Tabletop
Heating Electric
Water Temperature 370 C (698 F)
View Details