Terra Universal, Inc. Enclosed Base Work Table 5656-18A

Description
Durable 304 stainless steel cabinets are easy to wipe down Available in sliding or hinged door configurations Sound-deadened top is polished to a satin finish Terra Universal's Closed Base Worktables with sliding or hinged doors are fabricated of 304 stainless steel for durability and easy cleaning. All exposed welds are finished to match the adjacent satin finishes. Both configurations can be ordered with a flat top or a 4.5" (114 mm) splash top (see ordering charts). All units come with a 1.625" (41 mm) rolled rim on the front and back for the worker's comfort. The sides and rear edge are flat and turned down on a 90° angle for alignment with other equipment. The 4.5" (114 mm) splash model further enhances the protection of adjacent surface or equipment from accidental spills and splashes. Either unit comes standard with 1" (25 mm) adjustable 304 stainless steel bullet feet for stationary placement, or can be supplied with optional casters (below) for mobility.
Description
Durable 304 stainless steel cabinets are easy to wipe down Available in sliding or hinged door configurations Sound-deadened top is polished to a satin finish Terra Universal's Closed Base Worktables with sliding or hinged doors are fabricated of 304 stainless steel for durability and easy cleaning. All exposed welds are finished to match the adjacent satin finishes. Both configurations can be ordered with a flat top or a 4.5" (114 mm) splash top (see ordering charts). All units come with a 1.625" (41 mm) rolled rim on the front and back for the worker's comfort. The sides and rear edge are flat and turned down on a 90° angle for alignment with other equipment. The 4.5" (114 mm) splash model further enhances the protection of adjacent surface or equipment from accidental spills and splashes. Either unit comes standard with 1" (25 mm) adjustable 304 stainless steel bullet feet for stationary placement, or can be supplied with optional casters (below) for mobility.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Base Work Table - 5656-18A - Terra Universal, Inc.
Fullerton, CA, USA
Enclosed Base Work Table
5656-18A
Enclosed Base Work Table 5656-18A
Durable 304 stainless steel cabinets are easy to wipe down Available in sliding or hinged door configurations Sound-deadened top is polished to a satin finish Terra Universal's Closed Base Worktables with sliding or hinged doors are fabricated of 304 stainless steel for durability and easy cleaning. All exposed welds are finished to match the adjacent satin finishes. Both configurations can be ordered with a flat top or a 4.5" (114 mm) splash top (see ordering charts). All units come with a 1.625" (41 mm) rolled rim on the front and back for the worker's comfort. The sides and rear edge are flat and turned down on a 90° angle for alignment with other equipment. The 4.5" (114 mm) splash model further enhances the protection of adjacent surface or equipment from accidental spills and splashes. Either unit comes standard with 1" (25 mm) adjustable 304 stainless steel bullet feet for stationary placement, or can be supplied with optional casters (below) for mobility.
  • Durable 304 stainless steel cabinets are easy to wipe down
  • Available in sliding or hinged door configurations
  • Sound-deadened top is polished to a satin finish

Terra Universal's Closed Base Worktables with sliding or hinged doors are fabricated of 304 stainless steel for durability and easy cleaning. All exposed welds are finished to match the adjacent satin finishes.

Both configurations can be ordered with a flat top or a 4.5" (114 mm) splash top (see ordering charts). All units come with a 1.625" (41 mm) rolled rim on the front and back for the worker's comfort. The sides and rear edge are flat and turned down on a 90° angle for alignment with other equipment. The 4.5" (114 mm) splash model further enhances the protection of adjacent surface or equipment from accidental spills and splashes.

Either unit comes standard with 1" (25 mm) adjustable 304 stainless steel bullet feet for stationary placement, or can be supplied with optional casters (below) for mobility.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cabinets and Casework
Product Number 5656-18A
Product Name Enclosed Base Work Table
Use Industrial
Type Shelving Cabinet
Features Portable (optional feature); Work Surface
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Boxes - 1231796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 18.50 inch (470 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details