Terra Universal, Inc. Enclosed Base Work Table 5656-13A

Description
Durable 304 stainless steel cabinets are easy to wipe down Available in sliding or hinged door configurations Sound-deadened top is polished to a satin finish Terra Universal's Closed Base Worktables with sliding or hinged doors are fabricated of 304 stainless steel for durability and easy cleaning. All exposed welds are finished to match the adjacent satin finishes. Both configurations can be ordered with a flat top or a 4.5" (114 mm) splash top (see ordering charts). All units come with a 1.625" (41 mm) rolled rim on the front and back for the worker's comfort. The sides and rear edge are flat and turned down on a 90° angle for alignment with other equipment. The 4.5" (114 mm) splash model further enhances the protection of adjacent surface or equipment from accidental spills and splashes. Either unit comes standard with 1" (25 mm) adjustable 304 stainless steel bullet feet for stationary placement, or can be supplied with optional casters (below) for mobility.
Description
Durable 304 stainless steel cabinets are easy to wipe down Available in sliding or hinged door configurations Sound-deadened top is polished to a satin finish Terra Universal's Closed Base Worktables with sliding or hinged doors are fabricated of 304 stainless steel for durability and easy cleaning. All exposed welds are finished to match the adjacent satin finishes. Both configurations can be ordered with a flat top or a 4.5" (114 mm) splash top (see ordering charts). All units come with a 1.625" (41 mm) rolled rim on the front and back for the worker's comfort. The sides and rear edge are flat and turned down on a 90° angle for alignment with other equipment. The 4.5" (114 mm) splash model further enhances the protection of adjacent surface or equipment from accidental spills and splashes. Either unit comes standard with 1" (25 mm) adjustable 304 stainless steel bullet feet for stationary placement, or can be supplied with optional casters (below) for mobility.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Base Work Table - 5656-13A - Terra Universal, Inc.
Fullerton, CA, USA
Enclosed Base Work Table
5656-13A
Enclosed Base Work Table 5656-13A
Durable 304 stainless steel cabinets are easy to wipe down Available in sliding or hinged door configurations Sound-deadened top is polished to a satin finish Terra Universal's Closed Base Worktables with sliding or hinged doors are fabricated of 304 stainless steel for durability and easy cleaning. All exposed welds are finished to match the adjacent satin finishes. Both configurations can be ordered with a flat top or a 4.5" (114 mm) splash top (see ordering charts). All units come with a 1.625" (41 mm) rolled rim on the front and back for the worker's comfort. The sides and rear edge are flat and turned down on a 90° angle for alignment with other equipment. The 4.5" (114 mm) splash model further enhances the protection of adjacent surface or equipment from accidental spills and splashes. Either unit comes standard with 1" (25 mm) adjustable 304 stainless steel bullet feet for stationary placement, or can be supplied with optional casters (below) for mobility.
  • Durable 304 stainless steel cabinets are easy to wipe down
  • Available in sliding or hinged door configurations
  • Sound-deadened top is polished to a satin finish

Terra Universal's Closed Base Worktables with sliding or hinged doors are fabricated of 304 stainless steel for durability and easy cleaning. All exposed welds are finished to match the adjacent satin finishes.

Both configurations can be ordered with a flat top or a 4.5" (114 mm) splash top (see ordering charts). All units come with a 1.625" (41 mm) rolled rim on the front and back for the worker's comfort. The sides and rear edge are flat and turned down on a 90° angle for alignment with other equipment. The 4.5" (114 mm) splash model further enhances the protection of adjacent surface or equipment from accidental spills and splashes.

Either unit comes standard with 1" (25 mm) adjustable 304 stainless steel bullet feet for stationary placement, or can be supplied with optional casters (below) for mobility.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cabinets and Casework
Product Number 5656-13A
Product Name Enclosed Base Work Table
Use Industrial
Type Shelving Cabinet
Features Portable (optional feature); Work Surface
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details