Parco Scientific Company Digital High Speed Microplate Shakers TR945170

Description
The Digital High Speed Microplate Shaker handles shaking for difficult applications, such as emulsifications and cell lysing. These units operate from 600 to 2800rpm while holding deep-well blocks and small diameter test tubes no taller than 5". Unit can be run in cold rooms and incubators from 39 to 104°F. Includes a 92" detachable, 3-wire cord and plug and a 2 year limited warranty on parts and labor. strong>Features: ul> Touch pad controls with easy-to-read, independent LED displays for speed and time that provide repeatable and accurate results every time. Timer will display elapsed time and will shut off when time reaches zero. Programmable "pulsing" feature enhances shaking action and allows user to program unit to stop and start in a wide range of intervals. RS-232 interface provides two-way communication for data logging and unit control
Description
The Digital High Speed Microplate Shaker handles shaking for difficult applications, such as emulsifications and cell lysing. These units operate from 600 to 2800rpm while holding deep-well blocks and small diameter test tubes no taller than 5". Unit can be run in cold rooms and incubators from 39 to 104°F. Includes a 92" detachable, 3-wire cord and plug and a 2 year limited warranty on parts and labor. strong>Features: ul> Touch pad controls with easy-to-read, independent LED displays for speed and time that provide repeatable and accurate results every time. Timer will display elapsed time and will shut off when time reaches zero. Programmable "pulsing" feature enhances shaking action and allows user to program unit to stop and start in a wide range of intervals. RS-232 interface provides two-way communication for data logging and unit control

Suppliers

Company
Product
Description
Supplier Links
Digital High Speed Microplate Shakers - TR945170 - Parco Scientific Company
Westland, MI, USA
Digital High Speed Microplate Shakers
TR945170
Digital High Speed Microplate Shakers TR945170
The Digital High Speed Microplate Shaker handles shaking for difficult applications, such as emulsifications and cell lysing. These units operate from 600 to 2800rpm while holding deep-well blocks and small diameter test tubes no taller than 5". Unit can be run in cold rooms and incubators from 39 to 104°F. Includes a 92" detachable, 3-wire cord and plug and a 2 year limited warranty on parts and labor. strong>Features: ul> Touch pad controls with easy-to-read, independent LED displays for speed and time that provide repeatable and accurate results every time. Timer will display elapsed time and will shut off when time reaches zero. Programmable "pulsing" feature enhances shaking action and allows user to program unit to stop and start in a wide range of intervals. RS-232 interface provides two-way communication for data logging and unit control

The Digital High Speed Microplate Shaker handles shaking for difficult applications, such as emulsifications and cell lysing. These units operate from 600 to 2800rpm while holding deep-well blocks and small diameter test tubes no taller than 5". Unit can be run in cold rooms and incubators from 39 to 104°F. Includes a 92" detachable, 3-wire cord and plug and a 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Touch pad controls with easy-to-read, independent LED displays for speed and time that provide repeatable and accurate results every time.
  • Timer will display elapsed time and will shut off when time reaches zero.
  • Programmable "pulsing" feature enhances shaking action and allows user to program unit to stop and start in a wide range of intervals.
  • RS-232 interface provides two-way communication for data logging and unit control
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR945170
Product Name Digital High Speed Microplate Shakers
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Orbital Shaker - BS-2 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details
EFL 300 Digital Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Corning Analog Stirring Hot Plates - PC220 - Parco Scientific Company
Specs
Display Type Analog Meter
View Details