The LAMBDA XLS+ has been specially designed for the academic and industrial laboratories that require a small-footprint, dedicated instrument for a wide-range of applications
Free Shipping!
| Terra Universal, Inc. | |
|---|---|
| Product Category | Color Meters and Appearance Instruments |
| Product Number | 5102-00 |
| Product Name | Perkin Elmer LAMBDA XLS+ Spectrophotometer |
| Instrument Type | Spectrophotometer |
| Instrument Dimensions | 260x390x100 mm |
| Features | Portable |
| User Interface | Digital |