HydraCheck Inc. Hose and Tube End Sealing System HC-CSS

Description
The Clean Seal System utilizes heat shrink technology to encapsulate the end of a hose or tube assembly with a Clean Seal Capsule. This eliminates possible re-contamination that is problematic with traditional capping and plugging methods. Re-contamination occurs when ill-fitting caps and plugs are forced onto assemblies, causing plastic particles to shear off into the hose or tube. The Clean Seal System leaves your assemblies 100% contamination free, and provides an easier, less costly, and more effective solution than traditional capping methods. You’ll never have to deal with an excessive cap and plug inventory again! Features and Benefits: Enables sealing of multiple hose or tube assemblies at one time Accepts Clean Seal Capsules from 3/4′ I.D. (20mm) through 3′ I.D. (80mm), allowing for sealing and thread protection of most hose and tube ends from #4 through #32 (1/4′ – 2′) White plunger provides centered surface for holding Clean Seal Capsule in place and even heat distribution for a perfect shrink-fit Operates on 230V single-phase AC power at 50/60 Hz and draws <10 amps When on, ON/OFF rocker-style switch illuminates green Hot Air Blower Timer sets in 1-minute increments When on, Timer Light illuminates white 24/7 operating capability Pre-filtered air prohibits airborne contamination Heat side of machine is fully insulated Internal heat source is brushless and made for industrial applications
Request a Quote
Description
The Clean Seal System utilizes heat shrink technology to encapsulate the end of a hose or tube assembly with a Clean Seal Capsule. This eliminates possible re-contamination that is problematic with traditional capping and plugging methods. Re-contamination occurs when ill-fitting caps and plugs are forced onto assemblies, causing plastic particles to shear off into the hose or tube. The Clean Seal System leaves your assemblies 100% contamination free, and provides an easier, less costly, and more effective solution than traditional capping methods. You’ll never have to deal with an excessive cap and plug inventory again! Features and Benefits: Enables sealing of multiple hose or tube assemblies at one time Accepts Clean Seal Capsules from 3/4′ I.D. (20mm) through 3′ I.D. (80mm), allowing for sealing and thread protection of most hose and tube ends from #4 through #32 (1/4′ – 2′) White plunger provides centered surface for holding Clean Seal Capsule in place and even heat distribution for a perfect shrink-fit Operates on 230V single-phase AC power at 50/60 Hz and draws <10 amps When on, ON/OFF rocker-style switch illuminates green Hot Air Blower Timer sets in 1-minute increments When on, Timer Light illuminates white 24/7 operating capability Pre-filtered air prohibits airborne contamination Heat side of machine is fully insulated Internal heat source is brushless and made for industrial applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Salt Lake City, UT, USA
Hose and Tube End Sealing System
HC-CSS
Hose and Tube End Sealing System HC-CSS
The Clean Seal System utilizes heat shrink technology to encapsulate the end of a hose or tube assembly with a Clean Seal Capsule. This eliminates possible re-contamination that is problematic with traditional capping and plugging methods. Re-contamination occurs when ill-fitting caps and plugs are forced onto assemblies, causing plastic particles to shear off into the hose or tube. The Clean Seal System leaves your assemblies 100% contamination free, and provides an easier, less costly, and more effective solution than traditional capping methods. You’ll never have to deal with an excessive cap and plug inventory again! Features and Benefits: Enables sealing of multiple hose or tube assemblies at one time Accepts Clean Seal Capsules from 3/4′ I.D. (20mm) through 3′ I.D. (80mm), allowing for sealing and thread protection of most hose and tube ends from #4 through #32 (1/4′ – 2′) White plunger provides centered surface for holding Clean Seal Capsule in place and even heat distribution for a perfect shrink-fit Operates on 230V single-phase AC power at 50/60 Hz and draws <10 amps When on, ON/OFF rocker-style switch illuminates green Hot Air Blower Timer sets in 1-minute increments When on, Timer Light illuminates white 24/7 operating capability Pre-filtered air prohibits airborne contamination Heat side of machine is fully insulated Internal heat source is brushless and made for industrial applications

The Clean Seal System utilizes heat shrink technology to encapsulate the end of a hose or tube assembly with a Clean Seal Capsule. This eliminates possible re-contamination that is problematic with traditional capping and plugging methods.

Re-contamination occurs when ill-fitting caps and plugs are forced onto assemblies, causing plastic particles to shear off into the hose or tube. The Clean Seal System leaves your assemblies 100% contamination free, and provides an easier, less costly, and more effective solution than traditional capping methods. You’ll never have to deal with an excessive cap and plug inventory again!

Features and Benefits:

  • Enables sealing of multiple hose or tube assemblies at one time
  • Accepts Clean Seal Capsules from 3/4″ I.D. (20mm) through 3″ I.D. (80mm), allowing for sealing and thread protection of most hose and tube ends from #4 through #32 (1/4″ – 2″)
  • White plunger provides centered surface for holding Clean Seal Capsule in place and even heat distribution for a perfect shrink-fit
  • Operates on 230V single-phase AC power at 50/60 Hz and draws <10 amps
  • When on, ON/OFF rocker-style switch illuminates green
  • Hot Air Blower Timer sets in 1-minute increments
  • When on, Timer Light illuminates white
  • 24/7 operating capability
  • Pre-filtered air prohibits airborne contamination
  • Heat side of machine is fully insulated
  • Internal heat source is brushless and made for industrial applications
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Packaging Machines
Product Number HC-CSS
Product Name Hose and Tube End Sealing System
Machine Type Sealing
Unlock Full Specs
to access all available technical data