Terra Universal, Inc. P150/50AL 3370-09

Description
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
Description
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil

Suppliers

Company
Product
Description
Supplier Links
P150/50AL - 3370-09 - Terra Universal, Inc.
Fullerton, CA, USA
P150/50AL
3370-09
P150/50AL 3370-09
Most quiet unit on the market—decibel level less than 45dB/A Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications Extensively tested to ensure long, trouble-free service life—warranted for two years! Available in six models and 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
  • Most quiet unit on the market—decibel level less than 45dB/A
  • Silent operation and 0.01 micron outlet filter make these units ideal for a variety of laboratory and cleanroom applications
  • Extensively tested to ensure long, trouble-free service life—warranted for two years!
  • Available in six models and 110 or 220 volt configurations
  • Receivers internally powder coated to prevent rusting
  • Low power consumption
  • Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment
  • Uses synthetic oil
Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Air Compressors
Product Number 3370-09
Product Name P150/50AL
Power Source AC Single Phase; 220V/50Hz
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC400P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1 HP
Mounting Skid / Base Plate Mounted
View Details
FS-Curtis - RS Series Air Compressor - fs-curtis-rs-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15 to 1450 SCFM (25.5 to 2465 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 15 to 300 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details