RS Components, Ltd. Pneumatic Filters 2023374

Description
MS6-LFM-1/2-BRM fine filter
Request a Quote
Description
MS6-LFM-1/2-BRM fine filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filters - 2023374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Filters
2023374
Pneumatic Filters 2023374
MS6-LFM-1/2-BRM fine filter

MS6-LFM-1/2-BRM fine filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 2023374
Product Name Pneumatic Filters
Construction Pneumatic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 2023360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 31.78 SCFM (54.02 m³/hr)
View Details
Fan Filters - 2675260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 3.39 inch (86 mm)
View Details
HVAC Air Filters - 8802494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan coil
Media Type Synthetic
Airflow 706 SCFM (1200 m³/hr)
View Details
Fan Filters - 283174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Polyurethane
Length 1.57 inch (40 mm)
View Details