Baker Class III Glovebox IsoGARD® IG-14

Description
The Baker Company designs and builds application-specific Class III gloveboxes to the highest specification for containment and construction detail. Many Class III cabinets are custom systems. The IsoGARD was developed by bringing together the best and most requested features of our custom Class III systems and offers a standardized line of biological safety cabinets. Baker's IsoGARD™ series is designed to allow safe handling of hazardous microbiological agents or pharmaceutical potent compounds under contained conditions. Our exclusive design offers a degree of product protection higher than that achieved before in any Class III equipment because the entire volume of air within the cabinet is replaced. The IsoGARD bathes the interior of the cabinet with HEPA-filtered air, thereby increasing entrainment of generated particles and keeping the work area free of contaminants. Class III gloveboxes can be engineered to provide the highest level of personnel, product and environmental protection, all with the convenient, user-friendly features and ergonomic comfort you've come to expect from a Baker cabinet.
Request a Quote
Description
The Baker Company designs and builds application-specific Class III gloveboxes to the highest specification for containment and construction detail. Many Class III cabinets are custom systems. The IsoGARD was developed by bringing together the best and most requested features of our custom Class III systems and offers a standardized line of biological safety cabinets. Baker's IsoGARD™ series is designed to allow safe handling of hazardous microbiological agents or pharmaceutical potent compounds under contained conditions. Our exclusive design offers a degree of product protection higher than that achieved before in any Class III equipment because the entire volume of air within the cabinet is replaced. The IsoGARD bathes the interior of the cabinet with HEPA-filtered air, thereby increasing entrainment of generated particles and keeping the work area free of contaminants. Class III gloveboxes can be engineered to provide the highest level of personnel, product and environmental protection, all with the convenient, user-friendly features and ergonomic comfort you've come to expect from a Baker cabinet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IsoGARD® IG-14 is a Class III biological safety cabinet designed for the safe handling of hazardous microbiological agents and pharmaceutical potent compounds. It features an integral, full-size HEPA-filtered pass-through chamber with a front-opening glass panel door, facilitating easy sample introduction while maintaining containment. The cabinet ensures uniform unidirectional airflow to effectively flush away particles and provides a HEPA-filtered environment for the work surface. Constructed with thick safety glass and solid closed-cell silicone gaskets, the IsoGARD® IG-14 includes a stainless steel glove port design that allows for glove replacement without compromising containment. It meets stringent performance and leak-testing requirements as defined by the U.S. Federal Register, making it suitable for BSL-3 and -4 facilities. The cabinet is equipped with ceiling-mounted supply HEPA filters to maintain an ISO Class 4 operating environment and features a gas-tight construction with a pass-through chamber for material transfer. Dual digital gauges monitor operating pressures in both the pass-through and main chambers. Ergonomic design elements enhance user comfort, and optional accessories are available to customize the cabinet for specific needs.

Datasheet Summary
Powered by GS/AI

The IsoGARD® IG-14 is a Class III biological safety cabinet designed for the safe handling of hazardous microbiological agents and pharmaceutical potent compounds. It features an integral, full-size HEPA-filtered pass-through chamber with a front-opening glass panel door, facilitating easy sample introduction while maintaining containment. The cabinet ensures uniform unidirectional airflow to effectively flush away particles and provides a HEPA-filtered environment for the work surface. Constructed with thick safety glass and solid closed-cell silicone gaskets, the IsoGARD® IG-14 includes a stainless steel glove port design that allows for glove replacement without compromising containment. It meets stringent performance and leak-testing requirements as defined by the U.S. Federal Register, making it suitable for BSL-3 and -4 facilities. The cabinet is equipped with ceiling-mounted supply HEPA filters to maintain an ISO Class 4 operating environment and features a gas-tight construction with a pass-through chamber for material transfer. Dual digital gauges monitor operating pressures in both the pass-through and main chambers. Ergonomic design elements enhance user comfort, and optional accessories are available to customize the cabinet for specific needs.

Suppliers

Company
Product
Description
Supplier Links
Class III Glovebox - IsoGARD® IG-14 - Baker
Sanford, ME, United States
Class III Glovebox
IsoGARD® IG-14
Class III Glovebox IsoGARD® IG-14
The Baker Company designs and builds application-specific Class III gloveboxes to the highest specification for containment and construction detail. Many Class III cabinets are custom systems. The IsoGARD was developed by bringing together the best and most requested features of our custom Class III systems and offers a standardized line of biological safety cabinets. Baker's IsoGARD™ series is designed to allow safe handling of hazardous microbiological agents or pharmaceutical potent compounds under contained conditions. Our exclusive design offers a degree of product protection higher than that achieved before in any Class III equipment because the entire volume of air within the cabinet is replaced. The IsoGARD bathes the interior of the cabinet with HEPA-filtered air, thereby increasing entrainment of generated particles and keeping the work area free of contaminants. Class III gloveboxes can be engineered to provide the highest level of personnel, product and environmental protection, all with the convenient, user-friendly features and ergonomic comfort you've come to expect from a Baker cabinet.

The Baker Company designs and builds application-specific Class III gloveboxes to the highest specification for containment and construction detail. Many Class III cabinets are custom systems. The IsoGARD was developed by bringing together the best and most requested features of our custom Class III systems and offers a standardized line of biological safety cabinets.

Baker's IsoGARD™ series is designed to allow safe handling of hazardous microbiological agents or pharmaceutical potent compounds under contained conditions. Our exclusive design offers a degree of product protection higher than that achieved before in any Class III equipment because the entire volume of air within the cabinet is replaced. The IsoGARD bathes the interior of the cabinet with HEPA-filtered air, thereby increasing entrainment of generated particles and keeping the work area free of contaminants.

Class III gloveboxes can be engineered to provide the highest level of personnel, product and environmental protection, all with the convenient, user-friendly features and ergonomic comfort you've come to expect from a Baker cabinet.

Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Gloveboxes and Isolators
Product Number IsoGARD® IG-14
Product Name Class III Glovebox
Isolator Type Glovebox
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 M - Baker
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini
Glove Ports 2
View Details
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini
Glove Ports 4
View Details
Compounding Aseptic Containment Isolator (CACI) - ChemoSHIELD® CS600 - Baker
Specs
Isolator Type Glovebox
Glove Ports 3 to 4
Width / Length 75 inch (1905 mm)
View Details
Hypoxia Workstation - SCI-tive N - Baker
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini
Glove Ports 3
View Details