Terra Universal, Inc. Flammable Material Refrigerators 2860-05

Description
Listed in Underwriters Laboratories File SA7488(N) Meets National Fire Protection Association Standard 99 Complies with OSHA Article No. CFR1910.308 Adjustable microprocessor-based thermostat Auto cycle defrost Leveling legs The Marvel Scientific 6FAR, which fits easily under lab benches and casework, is a 6.1 cubic foot (0.17 m³) flammable material refrigerator. Available in both 115V and 230V, the 6CAR is designed for flammable materials and meets all OSHA and NFPA standards and regulations. Free Shipping!
Description
Listed in Underwriters Laboratories File SA7488(N) Meets National Fire Protection Association Standard 99 Complies with OSHA Article No. CFR1910.308 Adjustable microprocessor-based thermostat Auto cycle defrost Leveling legs The Marvel Scientific 6FAR, which fits easily under lab benches and casework, is a 6.1 cubic foot (0.17 m³) flammable material refrigerator. Available in both 115V and 230V, the 6CAR is designed for flammable materials and meets all OSHA and NFPA standards and regulations. Free Shipping!

Suppliers

Company
Product
Description
Supplier Links
Fullerton, CA, USA
Flammable Material Refrigerators
2860-05
Flammable Material Refrigerators 2860-05
Listed in Underwriters Laboratories File SA7488(N) Meets National Fire Protection Association Standard 99 Complies with OSHA Article No. CFR1910.308 Adjustable microprocessor-based thermostat Auto cycle defrost Leveling legs The Marvel Scientific 6FAR, which fits easily under lab benches and casework, is a 6.1 cubic foot (0.17 m³) flammable material refrigerator. Available in both 115V and 230V, the 6CAR is designed for flammable materials and meets all OSHA and NFPA standards and regulations. Free Shipping!
  • Listed in Underwriters Laboratories File SA7488(N)
  • Meets National Fire Protection Association Standard 99
  • Complies with OSHA Article No. CFR1910.308
  • Adjustable microprocessor-based thermostat
  • Auto cycle defrost
  • Leveling legs

The Marvel Scientific 6FAR, which fits easily under lab benches and casework, is a 6.1 cubic foot (0.17 m³) flammable material refrigerator. Available in both 115V and 230V, the 6CAR is designed for flammable materials and meets all OSHA and NFPA standards and regulations.

Free Shipping!

Buy Now

Technical Specifications

  Terra Universal, Inc.
Product Category Laboratory Refrigerators
Product Number 2860-05
Product Name Flammable Material Refrigerators
Unit Style Upright
Features Automatic Defrost; Shelves
Chamber Capacity 6.1 cubic feet (173 liters)
Height 26 inch (660 mm)
Length 23.88 inch (606 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Undercounter Refrigerator - 1720-24 - Terra Universal, Inc.
Specs
Unit Style Under the Counter
Features Interior Lights; Shelves
Chamber Capacity 5.6 cubic feet (159 liters)
View Details
Benchtop 48-Tube Cooler - 70001 - diaago
Specs
Height 3.74 inch (95 mm)
Length 7.87 inch (200 mm)
Width 8.46 inch (215 mm)
View Details
High-performance Pharmacy Refrigerators - VR-SERIES - inTEST Thermal Solutions
Specs
Unit Style Upright
Number of Doors 1 to 2 #
Temperature Range 2 to 15 C (35.6 to 59 F)
View Details
Glass Door Refrigerator - S2R-SS-GD - Continental Scientific
Specs
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
Features Interior Lights; Programmable; Shelves
View Details