Terra Universal, Inc. Storage Cabinet 1306-88

Description
These cabinets feature a rugged aluminum internal frame, easy-clean, dent-resistant polymer shell, and clear doors. Includes two adjustable polymer shelves; order additional shelves separately. Overall dimensions: 41.3"W x 13.9"D x 32.3"H (1049 mm x 353 mm x 820 mm). Shelf dimensions: 37"W x 11"D (940 mm x 279 mm). This item is non-returnable and orders cannot be cancelled.
Description
These cabinets feature a rugged aluminum internal frame, easy-clean, dent-resistant polymer shell, and clear doors. Includes two adjustable polymer shelves; order additional shelves separately. Overall dimensions: 41.3"W x 13.9"D x 32.3"H (1049 mm x 353 mm x 820 mm). Shelf dimensions: 37"W x 11"D (940 mm x 279 mm). This item is non-returnable and orders cannot be cancelled.

Suppliers

Company
Product
Description
Supplier Links
Storage Cabinet - 1306-88 - Terra Universal, Inc.
Fullerton, CA, USA
Storage Cabinet
1306-88
Storage Cabinet 1306-88
These cabinets feature a rugged aluminum internal frame, easy-clean, dent-resistant polymer shell, and clear doors. Includes two adjustable polymer shelves; order additional shelves separately. Overall dimensions: 41.3"W x 13.9"D x 32.3"H (1049 mm x 353 mm x 820 mm). Shelf dimensions: 37"W x 11"D (940 mm x 279 mm). This item is non-returnable and orders cannot be cancelled.

These cabinets feature a rugged aluminum internal frame, easy-clean, dent-resistant polymer shell, and clear doors. Includes two adjustable polymer shelves; order additional shelves separately. Overall dimensions: 41.3"W x 13.9"D x 32.3"H (1049 mm x 353 mm x 820 mm). Shelf dimensions: 37"W x 11"D (940 mm x 279 mm). This item is non-returnable and orders cannot be cancelled.

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Cabinets and Casework
Product Number 1306-88
Product Name Storage Cabinet
Use Industrial
Type Overhead Cabinet; Shelving Cabinet
Material Aluminum
Application Laboratory
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Chests & Tool Cabinets - 1271520 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Steel; Sheet Steel
Height 38.58 inch (980 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details