TENTE CASTERS Inc. Castor Wheels 8470PID080P62

Description
Stainless steel swivel castor 80mm 70kg
Request a Quote
Description
Stainless steel swivel castor 80mm 70kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 7871540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
7871540
Castor Wheels 7871540
Stainless steel swivel castor 80mm 70kg

Stainless steel swivel castor 80mm 70kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 7871540
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Casters_Omni Wheel - TOK America, Inc.
TOK America, Inc.
Specs
Caster Type Multidirectional
View Details
Castor, F8 Series - CAF8 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Plastic
Features Brake (optional feature)
View Details
DUAL BRAKE SYSTEM CASTER WITH BRAKE (PLATE) - EX-100PS - EX-100PS - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2270425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details