Tensility International Corporation Barrel Power Cables 10-00115

Description
Cable Assembly 2.1mm ID, 5.5mm OD Plug, Right Angle, Thread Lock, to Wire Leads Round 6.6' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly 2.1mm ID, 5.5mm OD Plug, Right Angle, Thread Lock, to Wire Leads Round 6.6' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel Power Cables - 839-10-00115-ND - DigiKey
Thief River Falls, MN, United States
Barrel Power Cables
839-10-00115-ND
Barrel Power Cables 839-10-00115-ND
Cable Assembly 2.1mm ID, 5.5mm OD Plug, Right Angle, Thread Lock, to Wire Leads Round 6.6' (2.00m)

Cable Assembly 2.1mm ID, 5.5mm OD Plug, Right Angle, Thread Lock, to Wire Leads Round 6.6' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 839-10-00115-ND
Product Name Barrel Power Cables
Cable Length 6.6 ft (20.12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M12G4-RS-2.23-N-M12G4H - Festo Corporation
Specs
Cable Length 7.32 ft (22.3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers